NEN-EN 1218-4+A2
Safety of woodworking machines - Tenoning machines - Part 4: Edge banding machines fed by chain(s)
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document deals with all the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to edge banding machines fed by chain(s) where the loading and unloading is manual and where the maximum work-piece height capacity is 75 mm. The machine is designed to process in one pass, one end (single end machine) or both ends (double end machine) of solid wood, chipboard, fibreboard or plywood and also these materials where they are covered with plastic laminate or edgings. The work-piece is fed through the processing units by an integrated feed. For the purpose of this document an edge banding machine fed by chain(s) is hereinafter referred to as the machine.
Document History