NEN-EN 12201-5
Plastics piping systems for water supply - Polyethylene (PE) - Part 5: Fitness for the purpose of the system
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This Part of the European Standard specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, including raw water prior to treatment. It also specifies the test parameters for the test methods referred to in this standard. It is applicable to PE pipes, fittings, valves, their joints and to joints with components of other materials intended to be intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 25 bar;b) an operating temperature of 20 °C as a reference temperature. EN 12201 covers a range of maximum operating pressures and gives requirements concerning colours and additives.
Document History