NEN-EN 12380-1

Ventilating pipework - Air admittance valve system (AVS) - Part 1: Requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 14
ICS Code (Drainage systems): 91.140.80
ICS Code (Other valves): 23.060.99
scope:

This European Standard establishes requirements, test methods and evaluation of conformity for air admittance valves to be used in drainage systems installed inside buildings in accordance with EN 12056-2 and EN 12056-5. It specifies the performance requirements of air admittance valves and how to test them to demonstrate compliance with this standard.

Document History

NEN-EN 12380-1
May 1, 1996
Ventilating pipework - Air admittance valve system (AVS) - Part 1: Requirements
This European Standard establishes requirements, test methods and evaluation of conformity for air admittance valves to be used in drainage systems installed inside buildings in accordance with EN...

References

Advertisement