NEN-EN 12474
Cathodic protection for submarine pipelines
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Other pipeline components): | 23.040.99 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
Establishes the general criteria and recommendations for the design, installation, monitoring and commissioning of the cathodic protection systems for submarine pipelines. This standard is applicable to all grades of carbon manganese steel and to stainless steel pipelines; it covers all types of sea water and seabed environments encountered in submerged conditions. The cathodic protection of short lengths of submarine pipelines and their branches, which are directly connected to cathodically protected onshore pipelines, are outside of the scope of this standard. The cathodic protection of the risers are included in this standard only if they are insulated from the supporting structure, otherwise their cathodic protection is included in the european standard: "Cathodic protection for fixed steel offshore structures".
Document History