NEN-EN 12560-5

Flanges and their joints - Gaskets for Class-designated flanges - Part 5: Metallic ring joint gaskets for use with steel flanges

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 21
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

Specifies the dimensions and marking of metallic ring-joint gaskets for use in conjunction with specific flange facings (type J) of flanges complying with EN 1759-1 for Class designations 150, 300, 600, 900 and 1500 for nominal sizes DN 15 to DN 600, and for Class designation 2500 up to and including DN 300.

Document History

NEN-EN 12560-5
February 1, 2001
Flanges and their joints - Gaskets for Class-designated flanges - Part 5: Metallic ring joint gaskets for use with steel flanges
Specifies the dimensions and marking of metallic ring-joint gaskets for use in conjunction with specific flange facings (type J) of flanges complying with EN 1759-1 for Class designations 150, 300,...
September 1, 1996
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 5: Metallic ring-joint gaskets for use with steel flanges
Specifies the dimensions and marking of metallic ring-joint gaskets for use in conjunction with specific flange facings (type J) of flanges complying with EN 1759-1 for Class designations 150, 300,...
Advertisement