NEN-EN 12566-6
Small wastewater treatment systems for up to 50 PT - Part 6: Prefabricated treatment units for septic tank effluent
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Sewage water): | 13.060.30 |
scope:
This European Standard specifies requirements, test methods, evaluation of conformity and marking for prefabricated secondary treatment units used for the treatment of effluent from septic tanks according to EN 12566-1 or EN 12566-4 in small wastewater treatment systems for up to 50 PT. It applies to the prefabricated secondary treatment unit, where all its components are packaged or site-assembled and placed on the market as a kit by one manufacturer. The prefabricated secondary treatment unit consists of one or more tanks made of concrete, steel, unplasticised polyvinylchloride (PVC-U), polyethylene (PE), glass reinforced polyester (GRP-UP), polypropylene (PP), polydicyclopentadien
Document History