NEN-EN 12697-45

Bituminous mixtures - Test methods for hot mix asphalt - Part 45: Binder drainage - Schellenberg method

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 7
ICS Code (Road construction materials): 93.080.20
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This draft European Standard specifies a method to determine the binder drainage of a bituminous mixture.The method is stated for type testing purposes. It can be used either determining the binder drainage for differentbinder contents, or with a single binder content, eliminating the successive repetitions. It can also be used forfactory production control. It also enables the effects of varying fine aggregate types or including any anti-drainingadditive to be quantified. Although a single temperature is included in the test method it could be carried out atmore than one temperature.

Document History

March 1, 2020
Bituminous mixtures - Test methods - Part 45: Saturation Ageing Tensile Stiffness (SATS) conditioning test
This document specifies a test method to assess the durability of adhesion in base and binder course asphalt mixtures. The Saturation Ageing Tensile Stiffness (SATS) conditioning regime is used to...
May 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 45: Saturation Ageing Tensile Stiffness (SATS) conditioning test
This European Standard specifies a test method to assess the durability of adhesion in base and binder course asphalt mixtures. The Saturation Ageing Tensile Stiffness (SATS) conditioning regime is...
October 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 45: Saturation Ageing Tensile Stiffness (SATS) conditioning test
This European Standard specifies a test method to assess the durability of adhesion in base and binder course asphalt mixtures. The Saturation Ageing Tensile Stiffness (SATS) conditioning regime is...
June 1, 2009
Bituminous mixtures - Test methods for hot mix asphalt - Part 45: Saturation Ageing Tensile Stiffness (SATS) Conditioning Test
This European Standard describes a test method to assess the durability of adhesion in base and binder course asphalt mixtures using the Saturation Ageing Tensile Stiffness (SATS) conditioning...
NEN-EN 12697-45
May 1, 2002
Bituminous mixtures - Test methods for hot mix asphalt - Part 45: Binder drainage - Schellenberg method
This draft European Standard specifies a method to determine the binder drainage of a bituminous mixture.The method is stated for type testing purposes. It can be used either determining the binder...
Advertisement