NEN-EN 12757-1

Mixing machinery for coating materials - Safety requirements - Part 1: Mixing machinery for use in vehicle refinishing

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 18
ICS Code (Paint coating equipment): 87.100
scope:

This European Standard applies to the design and construction of mixing machinery for liquid coating materials equipped with container of maximal volume d10 l used by vehicle refinishers and their coating materials distributors. The pressure related parts of the machines covered are classified as no higher than category I under article 9 of the Pressure Equipment Directive 97/23/EC. NOTE Pressure related parts of the machines referred to in this European Standard exceeding the limits of category I may lead to additional application of the Pressure Equipment Directive 97/23/EC. This European Standard deals with all significant hazards, hazardous situations and events relevant to mixing machinery mentioned above, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). Mixing machinery can operate by stirring or vibrating (shaking) and consists of the following equipment: -cabinet; -stirrer; -vibrator; -shaker; -drive unit andrelate d devices; -container for coating material; -safety,measuring and control devices; -lighting; -heating equipment and/or airconditioning inside the mixing cabinet. The mixing machinerymay be fixed or mobile. The following is excluded from this Europ ean Standard: -Mixing machinery intended for: -pressure v essels; -open or closed material containers larger than 10 l; -hand-held mixing tools. This European Standard is not app licable to mixing machinery which are manufactured before the date of publication of this European Standard by CEN.

Document History

June 1, 2010
Mixing machinery for coating materials - Safety requirements - Part 1: Mixing machinery for use in vehicle refinishing
This European Standard applies to the design and construction of mixing machinery for liquid coating materials equipped with container of maximal volume ≤ 10 l used by vehicle refinishers and their...
November 1, 2009
Mixing machinery for coating materials - Safety requirements - Part 1: Mixing machinery for use in vehicle refinishing
A description is not available for this item.
December 1, 2005
Mixing machinery for coating materials - Safety requirements - Part 1: Mixing machinery for use in vehicle refinishing
This European Standard applies to the design and construction of mixing machinery for liquid coating materials equipped with container of maximal volume d10 l used by vehicle refinishers and their...
NEN-EN 12757-1
March 1, 1997
Mixing machinery for coating materials - Safety requirements - Part 1: Mixing machinery for use in vehicle refinishing
This European Standard applies to the design and construction of mixing machinery for liquid coating materials equipped with container of maximal volume d10 l used by vehicle refinishers and their...
Advertisement