NEN-EN 13050

Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 13
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

This standard defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for classification purposes, and it should be used only when the project specifier has determined its necessity. It describes how the outside face of a curtain walling specimen should be subjected to a continuous spray of water and a turbulent airflow, with continuous pulses of positive air pressure generated from within the chamber. This standard applies to any curtain walling product as defined in EN 13830.

Document History

August 1, 2011
Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray
This European Standard defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not...
December 1, 2010
Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray
This European Standard defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not...
NEN-EN 13050
February 1, 2006
Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray
This standard defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for...
December 1, 1997
Curtain Walling - Watertightness - Laboratory test under dynamic air pressure and water spray
Defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for...
Advertisement