NEN-EN 13016-2

Liquid petroleum products - Vapour pressure - Part 2: Determination of absolute vapour pressure (AVP) between 40 °C and 100 °C

inactive
Organization: NEN
Publication Date: 1 September 2000
Status: inactive
Page Count: 18
ICS Code (Liquid fuels): 75.160.20
scope:

Specifies a method for the determination of absolute vapour pressure of liquid petroleum products at elevated temperatures. The conditions used in the test described in this standard are a vapour to liquid ratio of 3:2 and an initial injection temperature of 37,8 °C or 31,0 °C. The method described is suitable for testing air-saturated samples that exert an air saturated vapour pressure of between 50 kPa and 500 kPa at temperatures between 40 °C and 100 °C.

Document History

September 1, 2007
Liquid petroleum products - Vapour pressure - Part 2: Determination of absolute vapour pressure (AVP) between 40 °C and 100 °C
This European Standard specifies a method for the determination of absolute vapour pressure of liquid petroleum products at elevated temperatures. The conditions used in the test described in this...
November 1, 2005
Liquid petroleum products - Vapour pressure - Part 2: Determination of absolute vapour pressure (AVP) between 40°C and 100°C
This European Standard specifies a method for the determination of absolute vapour pressure of liquid petroleum products at elevated temperatures. The conditions used in the test described in this...
NEN-EN 13016-2
September 1, 2000
Liquid petroleum products - Vapour pressure - Part 2: Determination of absolute vapour pressure (AVP) between 40 °C and 100 °C
Specifies a method for the determination of absolute vapour pressure of liquid petroleum products at elevated temperatures. The conditions used in the test described in this standard are a vapour to...
October 1, 1997
Liquid petroleum products - Vapour pressure - Part 2: Determination of absolute vapour pressure (AVP) between 40 °C and 100 °C
Specifies a method for the determination of absolute vapour pressure of liquid petroleum products at elevated temperatures. The conditions used in the test described in this standard are a vapour to...
Advertisement