NEN-EN 13059+A1
Safety of industrial trucks - Test methods for measuring vibration
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard is a type test procedure for establishing the values of vibration emission transmitted to the whole body of operators of industrial trucks under specified conditions. It is not applicable to hand-arm vibration. This standard is applicable to powered industrial trucks listed in ISO 5053:1987. The annex A is applicable for "all-terrain" trucks. It also applies to other powered industrial trucks not covered by ISO 5053:1987, e.g. variable-reach trucks and "low-lift" "order picking" trucks, etc. This standard is not applicable to non-stacking "low-lift" straddle carriers (as specified in 3.1.3.2.3 of ISO 5053:1987) and stacking "high-lift" straddle carriers (as specified in 3.1.3.1.11 of ISO 5053:1987). The test results, however, are not applicable to the determination of whole-body vibration exposure.
Document History