NEN-EN 13104+A2

Railway applications - Wheelsets and bogies - Powered axles - Design method

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
ICS Code (Materials and components for railway engineering): 45.040
scope:

This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations for steel grade EA1N defined in EN 13261; - describes the method for determination of the maximum permissible stresses for other steel grades; - determines the diameters for the various sections of the axle and recommends the preferred shapes and transitions to ensure adequate service performance. This standard is applicable to: - solid and hollow powered axles for railway rolling stock; - solid and hollow non-powered axles of motor bogies; - solid and hollow non-powered axles of locomotives3; - axles defined in prEN 13261; - all gauges4. This standard is applicable to axles fitted to rolling stock intended to run under normal European conditions. Before using this standard, if there is any doubt as to whether the railway operating conditions are normal, it is necessary to determine whether an additional design factor has to be applied to the maximum permissible stresses. The calculation of wheelsets for special applications (e.g. tamping/lining/levelling machines) may be made according to this standard only for the load cases of free-running and running in train formation. This standard does not apply to workload cases. They are calculated separately. For light rail and tramway applications, other standards or documents agreed between the customer and supplier may be applied.

Document History

NEN-EN 13104+A2
November 1, 2012
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
June 1, 2012
Railway applications - Wheelsets and bogies - Powered axles - Design method
A description is not available for this item.
October 1, 2010
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
June 1, 2010
Railway applications - Wheelsets and bogies - Powered axles - Design method
A description is not available for this item.
June 1, 2010
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard:- defines the forces and moments to be taken into account with reference to masses, traction and braking conditions;- gives the stress calculation method for axles with outside...
November 1, 2006
Railway applications - Wheelsets and bogies - Powered axles - Design method
This standard:- defines the forces and moments to be taken into account with reference to masses, traction and braking conditions;- gives the stress calculation method for axles with outside...
May 1, 2001
Railway applications - Wheelsets and bogies - Powered axles - Design methode
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside...
February 1, 1998
Railway applications - Wheelsets and bogies - Powered axles - Design guide
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside...

References

Advertisement