NEN-EN 13167

Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 36
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made cellular glass products, with or without facings, which are used for the thermal insulation of buildings. The products are manufactured in the form of boards or slabs. This European Standard specifies product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This European Standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,50 m2 K/W or a declared thermal conductivity greater than 0,065 W/(m K) at 10°C are not covered by this European Standard. This European Standard does not cover products intended to be used for the insulation of building equipment and industrial installations. This European Standard does not cover the following acoustical aspects: direct airborne sound insulation and impact noise transmission.

Document History

March 1, 2015
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
NEN-EN 13167:2012+A1 specifies the requirements for factory made cellular glass (CG) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
September 1, 2014
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
This European Standard specifies the requirements for factory made cellular glass (CG) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
May 1, 2010
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
This European Standard specifies the requirements for factory made cellular glass (CG) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
February 1, 2009
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
This European Standard specifies the requirements for factory made cellular glass products, with or without facings, which are used for the thermal insulation of buildings. The products are...
NEN-EN 13167
May 1, 2008
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
This European Standard specifies the requirements for factory made cellular glass products, with or without facings, which are used for the thermal insulation of buildings. The products are...
September 1, 2006
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
A description is not available for this item.
September 1, 2006
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
A description is not available for this item.
June 1, 2004
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification (includes A1:2004)
Specifies the requirements for factory made cellular glass products, with or without facings, which are used for the thermal insulation of buildings. The products are manufactured in the form of...
June 1, 2001
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
Specifies the requirements for factory made cellular glass products, with or without facings, which are used for the thermal insulation of buildings. The products are manufactured in the form of...
April 1, 1998
Thermal insulation products for buildings - Factory made cellular glass products - Specification
Specifies the requirements for factory made cellular glass products, with or without facings, which are used for the thermal insulation of buildings. The products are manufactured in the form of...
Advertisement