NEN-EN 132

Respiratory protective devices - Definitons

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
ICS Code (Respiratory protective devices): 13.340.30
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

Is applicable to respiratory protective devices except diving apparatus for which the definitions are given in EN 250. This standard defines commonly used terms and pictograms of this area. The object is to achieve a uniform interpretation of these terms and pictograms in order to prevent ambiguous use of them.

Document History

January 1, 1999
Respiratory protective devices - Definitions of terms and pictograms
Is applicable to respiratory protective devices except diving apparatus for which the definitions are given in EN 250. This standard defines commonly used terms and pictograms of this area. The...
January 1, 1999
Respiratory protective devices - Definitions of terms and pictograms
Is applicable to respiratory protective devices except diving apparatus for which the definitions are given in EN 250. This standard defines commonly used terms and pictograms of this area. The...
NEN-EN 132
January 1, 1997
Respiratory protective devices - Definitons
Is applicable to respiratory protective devices except diving apparatus for which the definitions are given in EN 250. This standard defines commonly used terms and pictograms of this area. The...
October 1, 1992
Respiratory protective devices - Definitons
This Standard refers to respiratory protective devices. It contains definitions for commonly used terms of this area. The object of this Standard is to achieve a uniform interpretation of these terms...
May 1, 1990
Respiratory protective devices - Definitons
A description is not available for this item.

References

Advertisement