NEN-EN 13379

Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements

inactive
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 42
ICS Code (Plants and equipment for the food industry): 67.260
scope:

Applies to spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine, used in continuous paste processing plants able to produce more than 100 kg/h. Specifies the safety requirements for the design, manufacture and information for safe use of spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine classified as stationary units which cannot be moved when in operation.

Document History

June 1, 2016
Pasta processing plant - Spreader, stripping and cutting machine, stick return conveyor - Safety and hygiene requirements
This draft European Standard applies to spreader, stripping and cutting machine, as well as the stick return conveyor (see Clause 4), used for pasta production. This draft European standard specifies...
January 1, 2013
Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements
This European Standard applies to spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine (see clause 3), used in continuous pasta processing plants able...
May 1, 2001
Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements
Applies to spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine, used in continuous paste processing plants able to produce more than 100 kg/h....
NEN-EN 13379
December 1, 1998
Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements
Applies to spreader, stripping and cutting machine, as well as the stick return conveyor and the stick magazine, used in continuous paste processing plants able to produce more than 100 kg/h....

References

Advertisement