NEN-EN 13476-1

Thermoplastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 71
ICS Code (External sewage systems): 93.030
scope:

This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems that are to be used for non-pressure underground drainage and sewerage systems. This standard is applicable to: a) structured-wall pipes and fittings, which are to be used buried in the ground outside a building structure only; reflected by the marking of products by "U"; b) structured-wall pipes and fittings, which are to be used buried in ground both outside (application area code "U") and within a building structure (application area code "D"); reflected in the marking of products by "UD". In conjunction with EN 13476-2 and EN 13476-3 it is applicable to structured-wall pipes and fittings with or without an integral socket with elastomeric ring seal joints, as well as welded and fused joints.

Document History

April 1, 2018
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1:General requirements and performance characteristics
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
October 1, 2016
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1:General requirements and performance characteristics
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
October 1, 2015
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinylsewerage - Structured-wall piping systems of unplasticized poly(vinyl - Part 1: Part 1: General requirements and performance characteristics
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
June 1, 2007
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
September 1, 2006
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
NEN-EN 13476-1
April 1, 1999
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
Advertisement