FORD WSB-M12P2-B
PERFORMANCE, CERAMIC CONDUCTORS, FUSED, ELECTRICALLY HEATED BACKLITE, GLASS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 October 2007 |
| Status: | inactive |
| Page Count: | 5 |
scope:
These specifications define the performance requirements for a heated backlite comprised of conductive materials either fired and fused to float glass, or thermally cured materials which are printed or applied onto polycarbonate glazing systems.
Document History
June 20, 2018
PERFORMANCE, CERAMIC CONDUCTORS, FUSED, ELECTRICALLY HEATED, GLASS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heated glass or polycarbonate comprised of conductive materials either fired or fused to float glass, or thermally cured materials that...
January 29, 2009
PERFORMANCE, CERAMIC CONDUCTORS, FUSED, ELECTRICALLY HEATED BACKLITE, GLASS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heated backlite comprised of conductive materials either fired and fused to float glass, or thermally cured materials which are printed...
FORD WSB-M12P2-B
October 15, 2007
PERFORMANCE, CERAMIC CONDUCTORS, FUSED, ELECTRICALLY HEATED BACKLITE, GLASS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heated backlite comprised of conductive materials either fired and fused to float glass, or thermally cured materials which are printed...
January 31, 1992
CERAMIC CONDUCTORS, FUSED SILVER FILLED, ELECTRICALLY HEATED BACKLITE
1. SCOPE This specification defines the performance requirements for a heated backlite comprised of filled silver ceramic conductors, fired and fused to float glass.