NEN-EN 13890

Workplace exposure - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 46
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring metals and metalloids in airborne particles sampled onto a suitable collection substrate, e.g. a filter. This European Standard specifies a method for estimating the uncertainties associated with random and systematic errors and combining them to calculate the expanded uncertainty of the measuring procedure as a whole, as prescribed in EN 482. This European Standard is applicable to measuring procedures in which sampling and analysis is carried out in separate stages, but it does not specify performance requirements for collection, transport and storage of samples, since these are dealt with in EN 13205 and ISO 15767. This European Standard is not applicable to procedures for measuring metals or metalloids present as inorganic gases or vapours, e.g. mercury, arsenic (see EN 838 and EN 1076), or to procedures for measuring metals and metalloids in compounds that could be present as a particle/vapour mixture, e.g. arsenic trioxide.

Document History

October 1, 2009
Workplace exposure - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods
This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring metals and metalloids in airborne particles sampled onto a suitable...
NEN-EN 13890
May 1, 2008
Workplace exposure - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods
This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring metals and metalloids in airborne particles sampled onto a suitable...
November 1, 2002
Workplace atmospheres - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods
Specifies performance requirements and test methods for procedures for measuring metals and metalloids in airborne particles collected on a suitable substrate, e.g. a filter. This European Standard...
May 1, 2000
Workplace atmospheres - Procedures for measuring metals and metalloids in airborne particles - Requirements and test methods
Specifies performance requirements and test methods for procedures for measuring metals and metalloids in airborne particles collected on a suitable substrate, e.g. a filter. This European Standard...
Advertisement