NEN-EN 13887

Structural Adhesives - Guidelines for surface preparation of metals and plastics prior to adhesive bonding

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 37
ICS Code (Surface treatment): 25.220.20
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies the usual procedures for the preparation of component surfaces prior to bonding for either laboratory evaluation or the process of construction. This European Standard is applicable to metal and plastic surfaces that are commonly encountered. These comprise the following metal and plastic families - the latter including filled versions and suitable paints : METALS: aluminium, chromium, copper, magnesium, nickel, steel (mild), steel (stainless), tin, titanium, zinc. PAINTS: cataphoretic, polyalkyd, polyester, polyepoxide, polyurethane. PLASTICS: thermoplastic: Acrylonitrile/butadiene/styrene plastic (ABS plastic), Polyacetal plastic, Polyacrylic plastic, Polyamide plastic (PA plastic), Poly( butylene terephthalate) (PBT), Polycarbonate plastic (PC plastic), Polyester plastic, Polyetheretherketone (PEEK), Polyethersulfone (PES), Polyethylene plastic (PE plastic), Polyimide, Poly(methyl methacrylate) plastic (PMMA plastic), Poly(phenylene oxide) (PPO), Polypropylene plastic, Polystyrene plastic (PS plastic), Polytetrafluoroethylene (PTFE), Poly(vinyl chloride) plastic (PVC plastic). thermoset: Allylphthalate plastic, Aminoplastic, Cellulose esters, Epoxy plastic, Polyester plastic, Phenolic plastic, Polyurethane (PUR).

Document History

NEN-EN 13887
October 1, 2003
Structural Adhesives - Guidelines for surface preparation of metals and plastics prior to adhesive bonding
This European Standard specifies the usual procedures for the preparation of component surfaces prior to bonding for either laboratory evaluation or the process of construction. This European...
May 1, 2000
Structural Adhesives - Guidelines for surface preparation of metals and plastics prior to adhesive bonding
This European Standard specifies the usual procedures for the preparation of component surfaces prior to bonding for either laboratory evaluation or the process of construction. This European...

References

Advertisement