NEN-EN 14035-16

Fireworks - Part 16: Friction-ignited flash bangers - Specification and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 25
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, packaging and labelling of friction-ignited flash bangers and the corresponding test methods. It is applicable to fireworks which are classified as friction-ignited flash bangers in categories 2 and 3 in prEN 14035-2 which contain pyrotechnic report composition that is nitrate/metal-based or perchlorate/metal-based and which are contained in a primary pack or selection pack.

Document History

NEN-EN 14035-16
November 1, 2002
Fireworks - Part 16: Friction-ignited flash bangers - Specification and test methods
This European Standard specifies requirements for the construction, performance, packaging and labelling of friction-ignited flash bangers and the corresponding test methods. It is applicable to...
Advertisement