NEN-EN 14044+A1

High rise aerial appliances for fire service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 84
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24 and 30, as defined in 3.13, under the control of firefighters and intended for fire fighting and rescuing people. This European Standard deals with the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, the operational use and the routine checking and maintenance of turntable ladders when carried out in accordance with the specifications given by the manufacturer or the manufacturer authorised representative. It also deals with performance requirements. This European Standard deals with the use of turntable ladder vehicles within a temperature range from - 15 °C to + 35 °C and with a wind velocity on the ladder set ≤12,5 m/s. Additional measures can be necessary for use outside this range (to be negotiated between the manufacturer and the user). This European Standard is not dealing with the hazards of the standard automotive chassis or due to use as a road vehicle. This European Standard is not applicable to turntable ladders vehicles with sequential movements which are manufactured before the date of publication of this European Standard by CEN.

Document History

January 1, 2014
High rise aerial appliances for fire and rescue service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods
NEN-EN 14044 specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24, 30 and > 30 to 56, as defined in 3.13,...
October 1, 2010
High rise aerial appliances for fire service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods
NEN-EN 14044 specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24, 30 and > 30 to 56, as defined in 3.13,...
NEN-EN 14044+A1
March 1, 2009
High rise aerial appliances for fire service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24 and 30, as defined in 3.13, under...
July 1, 2008
High rise aerial appliances for fire service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods
A description is not available for this item.
April 1, 2007
High rise aerial appliances for fire service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods
A description is not available for this item.
November 1, 2005
High rise aerial appliances for fire service use - Turntable ladders with sequential movements - Safety and performance requirements and test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24 and 30, as defined in 3.13, under...
December 1, 2000
Semi-automatic turntable ladders for fire service use - Requirements, test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24 and 30, as defined in 3.13, under...

References

Advertisement