NEN-EN 14209

Preformed plasterboard cornices - Definitions, requirements, test methods

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 22
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Interior finishing): 91.180
scope:

This European standard specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification or subsequently for improved decorative enrichment of the wall/ceiling angle in rooms. This standard covers the performance characteristics: reaction to fire and flexural strength. This standard covers also additional technical characteristics that are of importance for the use and acceptance of the product by the Construction Industry and the reference tests for these characteristics. It provides for the evaluation of conformity of the product to this European standard. This standard does not cover plain plaster and gypsum fibrous plasterwork cornices.

Document History

July 1, 2017
Preformed plasterboard cornices - Definitions, requirements and test methods
NEN-EN 14209 specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification or...
February 1, 2016
Preformed plasterboard cornices - Definitions, requirements and test methods
NEN-EN 14209 specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification or...
December 1, 2005
Preformed plasterboard cornices - Definitions, requirements and test methods
This European standard specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification...
NEN-EN 14209
August 1, 2001
Preformed plasterboard cornices - Definitions, requirements, test methods
This European standard specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification...

References

Advertisement