NEN-EN 14286
Aluminium and aluminium alloys - Weldable rolled products for tanks for the storage and transportation of dangerous goods
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This document specifies the technical conditions of inspection and delivery, the mechanical properties, the tolerances on dimensions and form of rolled semi-finished aluminium alloy products intended for tanks for the storage and transportation of dangerous goods, in particular of gasoline and other liquid hydrocarbons. It applies to hot or cold-rolled strip, sheet and plate with a thickness over 3,0 mm and up to and including 12,0 mm used as a wall material. CEN/TC 132 affirms it is policy that in the case when a patentee refuses to grant licenses on standardised standard products under reasonable and not discriminatory conditions, then this product shall be removed from the corresponding document.
Document History