NEN-EN 15290
Solid biofuels - Determination of major elements - Al, Ca, Fe, Mg, P, K, Si, Na and Ti
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This European Standard specifies methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of other elements such as barium (Ba) and manganese (Mn) is also possible with the methods described in this European Standard. The European Standard includes two parts: Part A describes the direct determination on the fuel, this method is also applicable for sulfur and minor elements, Part B gives a method of determination on a prepared 550 °C ash.
Document History