NEN-EN 1568-4

Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids

active
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 49
ICS Code (Fire-fighting): 13.220.10
scope:

This document specifies requirements for chemical and physical properties, and minimum performance requirements of low expansion foams suitable for surface application to water-miscible liquids. Requirements are also given for marking. It is also essential for the user to note, that other fuel depths and methods of application than those specified in I.2, can cause considerable loss of efficiency and these matters should be carefully considered by the user when assessing the suitability for particular applications.

Document History

March 1, 2010
Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids
A description is not available for this item.
NEN-EN 1568-4
March 1, 2008
Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids
This document specifies requirements for chemical and physical properties, and minimum performance requirements of low expansion foams suitable for surface application to water-miscible liquids....
August 1, 2005
Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids
This document specifies requirements for chemical and physical properties, and minimum performance requirements of low expansion foams suitable for surface application to water-miscible liquids....
December 1, 2000
Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids
Specifies requirements for chemical and physical properties, and minimum performance requirements of low expansion foams suitable for surface application to water miscible liquids. Requirements are...
September 1, 1994
Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids
Specifies requirements for chemical and physical properties, and minimum performance requirements of low expansion foams suitable for surface application to water miscible liquids. Requirements are...
Advertisement