NEN-EN 1992-1-2+C1/NB

National Annex to NEN-EN 1992-1-2 Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design

active
Organization: NEN
Publication Date: 1 November 2011
Status: active
ICS Code (Concrete structures): 91.080.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
scope:

This Part 1-2 of EN 1992 deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1992-1-1 and EN 1991-1-2. This part 1-2 only identifies differences from, or supplements to, normal temperature design. This Part 1-2 of EN 1992 deals only with passive methods of fire protection. Active methods are not covered. This Part 1-2 of EN 1992 applies to concrete structures that are required to fulfil certain functions when exposed to fire, in terms of: - avoiding premature collapse of the structure (load bearing function) - limiting fire spread (flame, hot gases, excessive heat) beyond designated areas (separating function) This Part 1-2 of EN 1992 gives principles and application rules (see EN 1991-1-2) for designing structures for specified requirements in respect of the aforementioned functions and the levels of performance. This Part 1-2 of EN 1992 applies to structures, or parts of structures, that are within the scope of EN 1992-1-1 and are designed accordingly. However, it does not cover: - structures with prestressing by external tendons - shell structures The methods given in this Part 1-2 of EN 1992 are applicable to normal weight concrete up to strength class C90/105 and for lightweight concrete up to strength class LC55/60. Additional and alternative rules for strength classes above C50/60 are given in section 6.

Document History

January 1, 2018
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
NEN-EN 1992-1-2+C1/NB
November 1, 2011
National Annex to NEN-EN 1992-1-2 Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1992 deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1992-1-1 and EN 1991-1-2. This...
November 1, 2011
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1992 deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1992-1-1 and EN 1991-1-2. This...
November 1, 2007
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1992 deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1992-1-1 and EN 1991-1-2. This...
November 1, 2007
National Annex to NEN-EN 1992-1-2 Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
April 1, 2005
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1992 deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1992-1-1 and EN 1991-1-2. This...
Advertisement