NEN-EN 2665-001

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification

inactive
Organization: NEN
Publication Date: 1 December 2013
Status: inactive
Page Count: 23
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

EN 2665-001 specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

November 1, 2023
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific...
NEN-EN 2665-001
December 1, 2013
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
EN 2665-001 specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific...
June 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification
Specifies the required characteristics for three-pole, temperatue compensated circuit breakers, rated currents from 10A to 50A, for use in aircraft electrical systems, at temperatures between -55°C...
Advertisement