NEN-EN 3275

Aerospace series - Pipe coupling 8°30' up to 28000 kPa - Dynamic beam seal - Metric series - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 33
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the required characteristics, inspection and test methods quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for temperature ranges type II and III according to ISO 6771 and nominal pressure up to 28000 kPa.

Document History

NEN-EN 3275
May 1, 2002
Aerospace series - Pipe coupling 8°30' up to 28000 kPa - Dynamic beam seal - Metric series - Technical specification
Specifies the required characteristics, inspection and test methods quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for temperature ranges...
Advertisement