NEN-EN 2850
Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Materials for aerospace construction): | 49.025 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
NEN-EN 2580 defines a method for the determination of stress at failure and Young's modulus in compression of carbon thermosetting resin unidirectional laminates. The method only covers test pieces the axis of which is parallel to the fibre direction. This method covers fibres (or fabrics) other than carbon, when the relevant technical specification explicitly mentions it.
Document History
NEN-EN 2850
October 1, 2017
Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction
NEN-EN 2580 defines a method for the determination of stress at failure and Young's modulus in compression of carbon thermosetting resin unidirectional laminates. The method only covers test pieces...