NEN-EN 3745-410
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 410: Thermal life
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
NEN-EN 3745-410 specifies a method of measuring the thermal endurance of a finished optical cable. There are two test methods incorporated which estimate the cables thermal life with or without the mechanical stress. - Method A - without mechanical stress (temperature only), - Method B - combined temperature and mechanical stress.
Document History
NEN-EN 3745-410
August 1, 2015
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 410: Thermal life
NEN-EN 3745-410 specifies a method of measuring the thermal endurance of a finished optical cable. There are two test methods incorporated which estimate the cables thermal life with or without the...
September 1, 2007
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 410: Thermal life
This standard specifies method for determining life versus temperature curves of an optical cable.