NEN-EN 40-3-3

Lighting columns - Part 3-3: Design and verification - Verification by calculation

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 43
ICS Code (Street lighting and related equipment): 93.080.40
scope:

This European Standard specifies the requirements for the verification of the design of lighting columns by calculation. It applies to post top columns not exceeding 20 m height for post top lanterns and to lighting columns with brackets not exceeding 18 m height for side entry lanterns. The calculations used in this standard are based on limit state principles, where the effects of factored loads are compared with the relevant resistance of the structure. Two limit states are considered: a) the ultimate limit state, which corresponds to the load-carrying capacity of the lighting column; b) the serviceability limit state, which relates to the deflection of the lighting column in service. The requirements for lighting columns made from materials other than concrete, steel, aluminium or fibre reinforced polymer composite (for example wood, plastic and cast iron) are not specifically covered in this standard. This standard includes performance requirements for horizontal loads due to wind. Passive safety and the behaviour of a lighting column under the impact of a vehicle are not included, this group of lighting columns will have additional requirements (see prEN 40-2).

Document History

April 1, 2013
Lighting columns - Part 3-3: Design and verification - Verification by calculation
This European Standard specifies the requirements for the verification of the design of lighting columns by calculation. It applies to lighting columns of nominal height (including any bracket) not...
June 1, 2012
Lighting columns - Design and verification - Part 3-3: Verification by calculation
This European Standard specifies the requirements for the verification of the design of lighting columns by calculation. It applies to lighting columns of nominal height (including any bracket) not...
NEN-EN 40-3-3
July 1, 2003
Lighting columns - Part 3-3: Design and verification - Verification by calculation
This European Standard specifies the requirements for the verification of the design of lighting columns by calculation. It applies to post top columns not exceeding 20 m height for post top lanterns...
March 1, 1996
Lighting colums - Part3-3: Design and verification - Verification by calculation
This European Standard specifies the requirements for the verification of the design of lighting columns by calculation. It applies to post top columns not exceeding 20 m height for post top lanterns...
Advertisement