NEN-EN 4001
Aerospace series - Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm ≤ a ≤ 6 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This standard specifies the requirements relating to: Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm ≤ a ≤ 6 mm for aerospace applications. The material is manufactured to a minimum residual stress requirement for chemical milling applications.
Document History
NEN-EN 4001
April 1, 2007
Aerospace series - Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm ≤ a ≤ 6 mm for aerospace applications. The...