NEN-EN 3480

Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Plate - 6 mm < a ≤ 50 mm - 500 MPa ≤ Rm ≤ 700 MPa

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Plate 6 mm < a ≤ 50 mm 500 MPa ≤ Rm ≤ 700 MPa for aerospace applications.

Document History

NEN-EN 3480
September 1, 2007
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Plate - 6 mm < a ≤ 50 mm - 500 MPa ≤ Rm ≤ 700 MPa
This standard specifies the requirements relating to: Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Plate 6 mm < a ≤ 50 mm 500 MPa ≤ Rm ≤ 700 MPa for aerospace applications.
Advertisement