NEN-EN 4499
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of screws, 100° countersunk reduced head, offset cruciform recess,
close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating. Classification: 1 100 MPa 1) / 315 °C 2).
Document History
NEN-EN 4499
March 1, 2009
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of screws, 100° countersunk reduced head, offset cruciform recess,
close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium...