NEN-EN 3997

Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip - 0,4 mm < a < 6 mm

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 11
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm <= a <= 6mm for aerospace application.

Document History

December 1, 2015
Aerospace series - Aluminium alloy AL-P2024- Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm = a = 6 mm
NEN-EN 3997 specifies the requirements relating to: Aluminium alloy AL-P2024- Al Cu4Mg1 T3 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace applications.
NEN-EN 3997
April 1, 2007
Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip - 0,4 mm < a < 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm <= a <= 6mm for aerospace application.
Advertisement