NEN-EN 4626-201
Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 °C to 125 °C (cable dependent) - Flush contacts - Part 201: Optical contact (sub-assembly) for receptacle - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This standard defines the installed dimension information of EN 4531-101 fibre optic contact in the EN 4626-004 receptacle adaptor, together with performance requirements and assembly information based on EN 4641-100 specification (62,5 µm/125 µm fibre and 1,8 mm outside diameter cable).
Document History
NEN-EN 4626-201
March 1, 2009
Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 °C to 125 °C (cable dependent) - Flush contacts - Part 201: Optical contact (sub-assembly) for receptacle - Product standard
This standard defines the installed dimension information of EN 4531-101 fibre optic contact in the EN 4626-004 receptacle adaptor, together with performance requirements and assembly information...