NEN-EN 4315

Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section a or D ≤ 100 mm, Rm ≥ 900 MPa

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 13
ICS Code (Ferrous alloys in general): 49.025.05
scope:

This standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section a or D 100 mm, Rm 900 MPa for aerospace applications.

Document History

NEN-EN 4315
September 1, 2007
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section a or D ≤ 100 mm, Rm ≥ 900 MPa
This standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section a or D 100 mm, Rm 900 MPa for...
Advertisement