NEN-EN 4721

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10
scope:

NEN-EN 4721 specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1050 MPa for aerospace applications.

Document History

NEN-EN 4721
October 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa
NEN-EN 4721 specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1050 MPa for aerospace...
Advertisement