NEN-EN 474-3+A1

Earth-moving machinery - Safety - Part 3: Requirements for loaders

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 29
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with fork application, single heavy object handling application, object handling application and log handling. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006+A1:2009. This part does not repeat the requirements from EN 474-1:2006+A1:2009, but adds or replaces the requirements for application for loaders. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of loaders. This European Standard is not applicable to loaders manufactured before the date of publication of this European Standard by CEN.

Document History

July 1, 2022
Earth-moving machinery - Safety - Part 3: Requirements for loaders
A description is not available for this item.
June 1, 2022
Earth-moving machinery - Safety - Part 3: Requirements for loaders
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to loaders when used as intended and under the conditions of misuse which are...
April 1, 2017
Earth-moving machinery - Safety - Part 3: Requirements for loaders
This document, together with part 1, deals with all significant hazards for earth-moving machinery - loaders when they are used as intended and under the conditions of misuse which are reasonably...
NEN-EN 474-3+A1
March 1, 2009
Earth-moving machinery - Safety - Part 3: Requirements for loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
July 1, 2008
Earth-moving machinery - Safety - Part 3: Requirements for loaders
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 3: Requirements for loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
July 1, 2001
Earth-moving machinery - Safety - Part 3: Requirements for loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
November 1, 1998
Earth-moving machinery - Safety - Part 3: Requirements for loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to wheel and crawler loaders defined in ISO/DIS...
November 1, 1998
Earth-moving machinery - Safety - Part 3: Requirements for loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements". Applies to wheel and crawler loaders defined in ISO/DIS...
April 1, 1996
Earth-moving machinery - Safety - Part 3: Requirements for loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements".
April 1, 1993
Earth-moving machinery - Safety - Part 3: Requirements for loaders
Specifies additional requirements to and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - Part 1: General requirements".

References

Advertisement