NEN-EN 50264-2-1
Railway applications - Railway rolling stock power and control cables having special fire performance Part 2-1: Cables with crosslinked elastomeric insulation - Single core cables
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
EN 50264-2-1 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: 0,6/1 kV unscreened, unsheathed (1 mm² to 400 mm²); 1,8/3 kV unscreened, unsheathed (1,5 mm² to 400 mm²); 1,8/3 kV unscreened, sheathed (1,5 mm² to 400 mm²); 3,6/6 kV unscreened, sheathed (2,5 mm² to 400 mm²). All cables have class 5 tinned copper conductors to EN 60228, halogen-free insulation and halogen-free sheath. They are for use in railway rolling stock as fixed wiring, or wiring where limited flexing in operation is encountered. The requirements provide for a continuous conductor temperature not exceeding 90 °C and a maximum temperature for short circuit conditions of 200 °C based on a duration of 5 s. Under fire conditions the cables exhibit special performance characteristics in respect of maximum permissible flame propagation (flame spread) and maximum permissible emission of smoke and toxic gases. EN 50264-2-1 should be read in conjunction with Part 1 "General requirements".
Document History