NEN-EN 50201

Interfaces for DVB-IRD

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 29
ICS Code (Radio receivers): 33.160.20
scope:

This European Standard is an application standard, identifying recommended interfaces for connections of digital video broadcast integrated receiver decoder (DVB-IRD) equipment. If a recommended interface is supported, then the full specification of that interface, which may include options, applies. Interfaces not mentioned in this document are not excluded and especially interfaces which are under development at the time of writing of this document may be added at a later stage. For mechanical and electrical details of the interfaces, reference is made to existing standards of IEC or CENELEC wherever possible, or standards which are known to be in an advanced state of development.

Document History

NEN-EN 50201
January 1, 2002
Interfaces for DVB-IRD
This European Standard is an application standard, identifying recommended interfaces for connections of digital video broadcast integrated receiver decoder (DVB-IRD) equipment. If a recommended...
September 1, 1998
Interfaces for DVB-IRD
This specification is an application standard identifying interfaces which can be selected for interconnections of digital video broadcast (DVB) equipment. The document identifies interface options,...
February 1, 1996
Interfaces for digital video broadcast - Integrated receiver decoder (DVB-IRD)
This specification is an application standard identifying interfaces which can be selected for interconnections of digital video broadcast (DVB) equipment. The document identifies interface options,...
Advertisement