NEN-EN 485-3
Aluminium and aluminium alloys - Sheet, strip and plate - Part 3: Tolerances on dimensions and form for hot-rolled products
Organization: | NEN |
Publication Date: | 1 May 2003 |
Status: | active |
Page Count: | 13 |
ICS Code (Aluminium products): | 77.150.10 |
scope:
This part of this European Standard specifies the tolerances on form and dimensions for wrought aluminium and aluminium alloy sheet, strip and plate obtained by hot-rolling, for general engineering applications. It applies to products with a thickness from 2,5 mm up to and including 400 mm. It does not apply to semi-finished rolled products in coiled form to be subjected to further rolling (reroll stock) or to special products such as corrugated, embossed, etc. sheet and strip or to special applications such as aerospace which are dealt with in separate European Standards. Technical conditions for inspection and delivery of products covered by this standard are specified in EN 485-1. CEN/TC 132 affirms it is its policy that in the case when a patentee refuses to grant licences on standardised standard products under reasonable and not discriminatory conditions, then this product shall be removed from the corresponding standard.