NEN-EN 50384

Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)

active, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: active
Page Count: 13
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The object of this standard is to demonstrate the compliance of such product with the basic restrictions (directly or indirectly via compliance with reference levels) related to human exposure to radio frequency electromagnetic fields.

Document History

NEN-EN 50384
September 1, 2002
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The...
December 1, 2001
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to occupational exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz)
This product standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 3, operating in the frequency range 110 MHz to 40 GHz. The...
Advertisement