NEN-EN 50131-6
Alarm systems - Intrusion and hold-up systems - Part 6: Power supplies
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Protection against crime): | 13.310 |
scope:
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS shall either be an integral part of an I&HAS component or stand-alone. The control functions of the PS may be incorporated as part of the PS device, or may be provided by another I&HAS component e.g. a CIE. This European Standard is not applicable when the PS requirements for I&HAS components are included within the relevant product standard. The requirements correspond to each of the four security grades given in the European Standard EN 50131-1, Alarm Systems - Intrusion and Hold-Up Systems;system requirements. Requirements are also given for four environmental classes covering applications in internal and outdoor locations. This standard covers mandatory functions which shall be provided on all PS and optional functions which may be provided. Other functions associated with I&HAS not specified in this standard may be provided. Such functions shall not affect the requirements of any mandatory or optional functions.
Document History