NEN-EN 50388
Railway applications - Power supply and rolling stock - Technical criteria for the coordination between power supply (substation) and rolling stock to achieve interoperability
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
This European Standard is intended to be used to set up the requirements for the acceptance of rolling stock on infrastructure in the field of-Co-ordination of protection principles betwe en power supply and traction units, especially fault discrimination for short circuits -Co-ordination of installed power on t he line and power demand of the trains -Co-ordination of tracti on unit regenerative braking and power supply receptivity -Co-ordination of harmonic behaviour. This standard deals wit h the definition and quality requirements of the power supply at the interface between traction unit and fixed installations. The standard specifies the interface between rolling stock and electrical fixed installations for traction, in the frame "supply system".
Document History