NEN-EN 50663
Product standard for assessment of the compliance of low power electronic and electrical equipment with the basic restrictions related to human exposure to electromagnetic fields (10 MHz to 300 GHz)
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This European standard provides simple conformity assessment methods for low-power electronic and electrical equipment operating at frequencies between 10 MHz and 300 GHz to an electromagnetic field (EMF) exposure limit. If such equipment cannot be shown to comply with the applicable EMF exposure requirements using the exposure assessment methods in this standard, then other EMF product standards may be used for conformity assessment. This document has been prepared under a mandate given to CENELEC by the European Commission and the European Free Trade Association, and supports essential requirements of Radio Equipment Directive 2014/53/EU. Annex ZZ establishes relationships between this standard and that EU Directive. Other standards can apply to products covered by this document. In particular this document is not designed to evaluate the electromagnetic compatibility with other equipment; nor does it reflect any product safety requirements other than those specifically related to human exposure to electromagnetic fields.
Document History