NEN-EN-IEC 60060-1

High-voltage test techniques - Part 1: General definitions and test requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 84
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60060 is applicable to: - dielectric tests with direct voltage; - dielectric tests with alternating voltage; - dielectric tests with impulse voltage; - dielectric tests with combinations of the above. This part is applicable to tests on equipment having its highest voltage for equipment Um above 1 kV.

Document History

NEN-EN-IEC 60060-1
January 1, 2011
High-voltage test techniques - Part 1: General definitions and test requirements
This part of IEC 60060 is applicable to: - dielectric tests with direct voltage; - dielectric tests with alternating voltage; - dielectric tests with impulse voltage; - dielectric tests with...

References

Advertisement