NEN-EN-IEC 60297-3-105

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-105: Dimensions and design aspects for 1U high chassis

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 29
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 specifies the dimensions for 1U chassis mounted into IEC 60297-3- 100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly methods. Guidance for cooling and reference for EMC, seismic and for the climatic and mechanical requirements and tests are provided, as defined in the IEC 61587 series. The drawings used in this standard are not intended to indicate product design, only the specific dimensions shall be used. The terminology used complies with IEC 60917-1.

Document History

NEN-EN-IEC 60297-3-105
January 1, 2009
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-105: Dimensions and design aspects for 1U high chassis
This part of IEC 60297 specifies the dimensions for 1U chassis mounted into IEC 60297-3- 100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly...
Advertisement