NEN-EN-IEC 60335-2-99

Household and similar electrical appliances - Safety - Part 2-99: Particular requirements for commercial electric hoods

active
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 30
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

Deals with the safety of electrically operated commercial hoods intended for installation above commercial cooking appliances such as ranges, griddles, griddle grills and deep fat fryers, and not intended for household use. The hoods included in this standard are used, for example in restaurants, canteens, hospitals, and commercial enterprises such as bakeries, butcheries. The rated voltage being not more than 250 V for single-phase hoods connected between one phase and neutral, and 480 V for other hoods. Only single complete units and hoods supplied as seperate parts which when assembled form a complete working hood, incorporating a fan, are within the scope of this standard.ICS code

Document History

Household and similar electrical appliances - Safety - Part 2-99: Particular requirements for commercial electric hoods
A description is not available for this item.
NEN-EN-IEC 60335-2-99
December 1, 2003
Household and similar electrical appliances - Safety - Part 2-99: Particular requirements for commercial electric hoods
Deals with the safety of electrically operated commercial hoods intended for installation above commercial cooking appliances such as ranges, griddles, griddle grills and deep fat fryers, and not...
Advertisement