NEN-EN-IEC 60603-10

Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards, for basic grid of 2,54 mm (0,1 in), inverted type

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
Page Count: 56
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Describes connectors with 32, 48, 64 and 96 contacts for low-voltage applications. Specifies the common feastures, the dimensions, gauges, characteristics and tests.

Document History

NEN-EN-IEC 60603-10
May 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards, for basic grid of 2,54 mm (0,1 in), inverted type
Describes connectors with 32, 48, 64 and 96 contacts for low-voltage applications. Specifies the common feastures, the dimensions, gauges, characteristics and tests.
Advertisement